NEN-EN-ISO 15783/A1

Seal-less rotodynamic pumps - Class II - Specification

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 16
ICS Code (Pumps): 23.080

Document History

November 1, 2008
Seal-less rotodynamic pumps - Class II - Specification
A description is not available for this item.
NEN-EN-ISO 15783/A1
April 1, 2007
Seal-less rotodynamic pumps - Class II - Specification
A description is not available for this item.
October 1, 2003
Seal-less rotodynamic pumps - class II - Specification
This International Standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly...
Advertisement