NEN-ISO 15500-17
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies tests and requirements for the flexible fuel line, a compressed natural gas fuel system component in accordance with SAE J 517 (100R-8 hose) or JIS B 8362 intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).
Document History
December 1, 2021
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
This document specifies tests and requirements for the flexible fuel line, a compressed natural gas (CNG) fuel system component in accordance with SAE J517 (100R8 hose) or JIS B 8362 intended for use...
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
This part of ISO 15500 specifies tests and requirements for the flexible fuel line, a compressed natural gas (CNG) fuel system component in accordance with SAE J517 (100R8 hose) or JIS B 8362...
NEN-ISO 15500-17
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
Specifies tests and requirements for the flexible fuel line, a compressed natural gas fuel system component in accordance with SAE J 517 (100R-8 hose) or JIS B 8362 intended for use on the types of...