NEN-ISO 15500-17

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line

active, Most Current
Organization: NEN
Publication Date: 1 December 2021
Status: active
Page Count: 20
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies tests and requirements for the flexible fuel line, a compressed natural gas (CNG) fuel system component in accordance with SAE J517 (100R8 hose) or JIS B 8362 intended for use on the types of motor vehicles defined in ISO 3833.

This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403-1. It is not applicable to the following:

a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container-mounting hardware;

e) electronic fuel management;

f) refuelling receptacles.

Document History

NEN-ISO 15500-17
December 1, 2021
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
This document specifies tests and requirements for the flexible fuel line, a compressed natural gas (CNG) fuel system component in accordance with SAE J517 (100R8 hose) or JIS B 8362 intended for use...
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
This part of ISO 15500 specifies tests and requirements for the flexible fuel line, a compressed natural gas (CNG) fuel system component in accordance with SAE J517 (100R8 hose) or JIS B 8362...
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 17: Flexible fuel line
Specifies tests and requirements for the flexible fuel line, a compressed natural gas fuel system component in accordance with SAE J 517 (100R-8 hose) or JIS B 8362 intended for use on the types of...

References

Advertisement