JSA - JIS B 8362
Textile reinforced thermoplastic hose assemblies for hydraulic use
| Organization: | JSA |
| Publication Date: | 20 March 2000 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This Standard specifies the two types of textile reinforced thermoplastic hose assemblies used at maximum working pressure of 6.9 MPa to 34.5 MPa (hereafter referred to as "hose assemblies"). The hose assembly shall be suitable for use for mineral hydraulic oil, water and synthetic hydraulic oil at temperature in the range of -40 °C to +100 °C.
Information : Synthetic hydraulic oil refers to fire resistant hydraulic oil or fire resistant hydraulic fluid made from synthetic compounds such as ester and halogen hydrocarbon.
Document History