NEN-ISO 3680
Paints, varnishes, petroleum and related products - Flash/no flash test - Rapid equilibrium method
| Organization: | NEN |
| Publication Date: | 1 April 1984 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This Internatinal Standard specifies a method to determine if a flammable material such as a paint, varnish, paint binder, solvent, petroleum or a related product, when maintained at a selected equilibrium temperature between 0 and 110 ° C and under the conditions of test, gives off sufficient flammable vapour at this temperature to cause ignition on the application of an external source of flame applied in a standard manner.
Document History