NEN-EN-ISO 3680
Determination of flash/no flash - Rapid equilibrium closed cup method
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a method for the determination of the ability of paints (including waterborne paints), varnishes, paint binders, adhesives, solvents and petroleum and related products, when maintained at a selected test temperature within the range of - 30 °C to 300 °C, and under the conditions of test, to yield sufficient flammable vapour at this temperature to cause ignition on the application of a test flame in a standard manner. When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable to carry out a flash/no flash test on fatty acid methyl esters (FAME).
Document History