NEN-EN-ISO 3680

Determination of flash/no flash - Rapid equilibrium closed cup method

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 28
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method for the determination of the ability of paints (including waterborne paints), varnishes, paint binders, adhesives, solvents and petroleum and related products, when maintained at a selected test temperature within the range of - 30 °C to 300 °C, and under the conditions of test, to yield sufficient flammable vapour at this temperature to cause ignition on the application of a test flame in a standard manner. When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable to carry out a flash/no flash test on fatty acid methyl esters (FAME).

Document History

April 1, 2004
Determination of flash/no flash - Rapid equilibrium closed cup method
This International Standard specifies a method for the determination of the ability of paints (including waterborne paints), varnishes, paint binders, adhesives, solvents and petroleum and related...
NEN-EN-ISO 3680
February 1, 2003
Determination of flash/no flash - Rapid equilibrium closed cup method
This International Standard specifies a method for the determination of the ability of paints (including waterborne paints), varnishes, paint binders, adhesives, solvents and petroleum and related...
Advertisement