NEN-ISO 7657

Pipework - General requirements for stripwound flexible metal hoses

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard defines the conditions to be met for stripwound flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.

Document History

NEN-ISO 7657
February 1, 2003
Pipework - General requirements for stripwound flexible metal hoses
This International Standard defines the conditions to be met for stripwound flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.
June 1, 1990
Pipework - Stripwound flexible metal hoses - Specifications and temperature-related requirements for use
This International Standard defines the conditions to be met for stripwound flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.

References

Advertisement