NEN-ISO 7657
Pipework - Stripwound flexible metal hoses - Specifications and temperature-related requirements for use
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1990 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard defines the conditions to be met for stripwound flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.
Document History
February 1, 2003
Pipework - General requirements for stripwound flexible metal hoses
This International Standard defines the conditions to be met for stripwound flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.
NEN-ISO 7657
June 1, 1990
Pipework - Stripwound flexible metal hoses - Specifications and temperature-related requirements for use
This International Standard defines the conditions to be met for stripwound flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.