NEN-ISO 8096

Rubber- or plastics-coated fabrics for water-resistant clothing - Specification

active
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 30
ICS Code (Coated fabrics): 59.080.40
scope:

This International Standard specifies the requirements for water vapour permeable and non water vapour permeable coated fabrics suitable for use in the construction of water penetration resistant clothing. This standard does not address the method of fabrication of the garment. However, the physical requirements attributed to water penetration resistance of the final garment should in no way be inferior to those listed for the coated fabric.

Document History

July 1, 2005
Rubber- or plastics-coated fabrics for water-resistant clothing - Specification
A description is not available for this item.
NEN-ISO 8096
March 1, 2005
Rubber- or plastics-coated fabrics for water-resistant clothing - Specification
This International Standard specifies the requirements for water vapour permeable and non water vapour permeable coated fabrics suitable for use in the construction of water penetration resistant...

References

Advertisement