NEN-ISO 8630-3/C1

Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks

active, Most Current
Organization: NEN
Publication Date: 1 March 1994
Status: active
Page Count: 4
ICS Code (Magnetic disks): 35.220.21

Document History

NEN-ISO 8630-3/C1
March 1, 1994
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
A description is not available for this item.
November 1, 1993
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks each side - Part 3: Track format B for 80 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13262 ftprad flexible disk cartridges intended for data...
Advertisement