NEN-ISO 8630-3
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks each side - Part 3: Track format B for 80 tracks
active
| Organization: | NEN |
| Publication Date: | 1 November 1993 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
scope:
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13262 ftprad flexible disk cartridges intended for data interchange between data processing systems.
Document History
March 1, 1994
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
A description is not available for this item.
NEN-ISO 8630-3
November 1, 1993
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 13262 ftprad, on 80 tracks each side - Part 3: Track format B for 80 tracks
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13262 ftprad flexible disk cartridges intended for data...