NEN-ISO/IEC 9796-3

Information technology - Security techniques - Digital signature schemes giving message recovery - Part 3: Discrete logarithm based mechanisms

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 80
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 9796 specifies six digital signature schemes giving message recovery. The security of these schemes is based on the difficulty of the discrete logarithm problem, which is defined on a finite field or an elliptic curve over a finite field. This part of ISO/IEC 9796 also defines an optional control field in the hash-token, which can provide added security to the signature. This part of ISO/IEC 9796 specifies randomized mechanisms. The mechanisms specified in this part of ISO/IEC 9796 give either total or partial message recovery.

Document History

October 1, 2006
Information technology - Security techniques - Digital signature schemes giving message recovery - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 9796 specifies six digital signature schemes giving message recovery. The security of these schemes is based on the difficulty of the discrete logarithm problem, which is defined...
NEN-ISO/IEC 9796-3
October 1, 2006
Information technology - Security techniques - Digital signature schemes giving message recovery - Part 3: Discrete logarithm based mechanisms
This part of ISO/IEC 9796 specifies six digital signature schemes giving message recovery. The security of these schemes is based on the difficulty of the discrete logarithm problem, which is defined...
Advertisement