NEN-ISO/IEC 9796-3
Information technology - Security techniques - Digital signature schemes giving message recovery - Part 3: Discrete logarithm based mechanisms
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (IT Security): | 35.030 |
scope:
This part of ISO/IEC 9796 specifies six digital signature schemes giving message recovery. The security of these schemes is based on the difficulty of the discrete logarithm problem, which is defined on a finite field or an elliptic curve over a finite field. This part of ISO/IEC 9796 also defines an optional control field in the hash-token, which can provide added security to the signature. This part of ISO/IEC 9796 specifies randomized mechanisms. The mechanisms specified in this part of ISO/IEC 9796 give either total or partial message recovery.
Document History