NEN - NPR-IEC 60986/A1

Short-circuit temperature limits of electric cables with rated voltages from 6 kV U[m] = 7,2 kV) up to 30 kV U[m] = 36 kV)

active, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: active
Page Count: 9
ICS Code (Cables): 29.060.20

Document History

NPR-IEC 60986/A1
October 1, 2008
Short-circuit temperature limits of electric cables with rated voltages from 6 kV U[m] = 7,2 kV) up to 30 kV U[m] = 36 kV)
A description is not available for this item.
January 1, 2001
Short-circuit temperature limits of electric cables with rated voltages from 6 kV U[m] = 7,2 kV) up to 30 kV U[m] = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36kV), with regard to the following : - insulating...
Advertisement