NEN - NPR-IEC 60986
Short-circuit temperature limits of electric cables with rated voltages from 6 kV U[m] = 7,2 kV) up to 30 kV U[m] = 36 kV)
active
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
scope:
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36kV), with regard to the following : - insulating materials; - oversheath and bedding materials ; - conductor and metallic sheath materials and methods of connection.
Document History
October 1, 2008
Short-circuit temperature limits of electric cables with rated voltages from 6 kV U[m] = 7,2 kV) up to 30 kV U[m] = 36 kV)
A description is not available for this item.
NPR-IEC 60986
January 1, 2001
Short-circuit temperature limits of electric cables with rated voltages from 6 kV U[m] = 7,2 kV) up to 30 kV U[m] = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36kV), with regard to the following : - insulating...