NEN 10986
Cables for voltages from 3 kV up to and including 30 kV - Short-circuit temperature limits
| Organization: | NEN |
| Publication Date: | 1 March 1994 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Cables): | 29.060.20 |
scope:
Guidance is given on the short-circuit maximum temperature rating of electric cables having a rated voltage from 1,8/3 (3,6) kV to 18/30 (36) kV with regard to the following: - insulating materials,- oversheath and bedding materials, - conductor and metallic sheath materials and methods of connection. The design of accessories and the influence of the method of installation on the temperature limit are taken into consideration. Guidance is also given on the calculation of the permissible short-circuit current in the current-carrying components of the cable.
Document History