NEN - NPR-ISO/IEC TR 15580

Information technology - Programming languages - Fortran - Floating-point exception handling

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 38
ICS Code (Languages used in information technology): 35.060
scope:

Specifies an extension of the programming language Fortran, specified by ISO/IEC 1539-1:1997. Its main aim is to provide support for the five exceptions of the IEEE standard for floating-point arithmetic, but it also provides support for other features of the IEEE standard. A processor is permitted to provide partial support and there are facilities for enquiring about which features are supported or requiring support of certain features.

Document History

July 1, 2001
Information technology - Programming languages - Fortran - Floating-point exception handling
Specifies an extension of the programming language Fortran, specified by ISO/IEC 1539-1:1997. Its main aim is to provide support for the five exceptions of the IEEE standard for floating-point...
NPR-ISO/IEC TR 15580
January 1, 1999
Information technology - Programming languages - Fortran - Floating-point exception handling
Specifies an extension of the programming language Fortran, specified by ISO/IEC 1539-1:1997. Its main aim is to provide support for the five exceptions of the IEEE standard for floating-point...
Advertisement