NEN - NPR-ISO/IEC TR 15580

Information technology - Programming languages - Fortran - Floating-point exception handling

active, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 38
ICS Code (Languages used in information technology): 35.060
scope:

Specifies an extension of the programming language Fortran, specified by ISO/IEC 1539-1:1997. Its main aim is to provide support for the five exceptions of the IEEE standard for floating-point arithmetic, but it also provides support for other features of the IEEE standard. A processor is permitted to provide partial support and there are facilities for enquiring about which features are supported or requiring support of certain features.

Document History

NPR-ISO/IEC TR 15580
July 1, 2001
Information technology - Programming languages - Fortran - Floating-point exception handling
Specifies an extension of the programming language Fortran, specified by ISO/IEC 1539-1:1997. Its main aim is to provide support for the five exceptions of the IEEE standard for floating-point...
January 1, 1999
Information technology - Programming languages - Fortran - Floating-point exception handling
Specifies an extension of the programming language Fortran, specified by ISO/IEC 1539-1:1997. Its main aim is to provide support for the five exceptions of the IEEE standard for floating-point...
Advertisement