NEN - NVN-ENV-ISO 10722-1

Geotextiles and geotextile-related products - Procedure for simulating damage during installation - Part 1: Installation in granular materials

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 10
ICS Code (Geotextiles): 59.080.70
scope:

Describes a procedure for damaging geosynthetics in the laboratory to simulate site damage during installation when a geosynthetic is laid between two layers of compacted granular material. The damage is assessed visually and by the loss in tensile strength. Other reference tests may be used to assess the damage caused by this test. The test method described is an index test procedure.

Document History

NVN-ENV-ISO 10722-1
April 1, 1998
Geotextiles and geotextile-related products - Procedure for simulating damage during installation - Part 1: Installation in granular materials
Describes a procedure for damaging geosynthetics in the laboratory to simulate site damage during installation when a geosynthetic is laid between two layers of compacted granular material. The...

References

Advertisement