NEN-EN-ISO 10722

Geosynthetics - Index test procedure for the evaluation of mechanical damage under repeated loading - Damage caused by granular material

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 18
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually and by the loss of tensile strength. Other reference tests may be used to assess the damage caused by this test. The test method described is an index test procedure, using a standard granular material.

Document History

NEN-EN-ISO 10722
June 1, 2007
Geosynthetics - Index test procedure for the evaluation of mechanical damage under repeated loading - Damage caused by granular material
This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually...

References

Advertisement