NEN-EN-ISO 10722-1

Geotextiles and geotextile-related products - Procedure for simulating damage during installation - Part 1: Installation in granular materials

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 12
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually and by the loss of tensile strength. Other reference tests may be used to assess the damage caused by this test. The test method described is an index test procedure, using a standard granular material.

Document History

NEN-EN-ISO 10722-1
July 1, 2004
Geotextiles and geotextile-related products - Procedure for simulating damage during installation - Part 1: Installation in granular materials
This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually...

References

Advertisement