NEN-EN 10205

Cold reduced tinmill products - Blackplate

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 28
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

NEN-EN 10205 specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of tinplate, electrolytically chromium / chromium oxide plate (ECCS) and electrolytically zinc coated plate. Blackplate is specified in nominal thicknesses that are multiples of 0,005 mm from typical 0,10 mm up to 0,60mm. This European Standard applies to coils in nominal minimum widths of 600 mm. In addition to this standard the general technical delivery conditions of EN 10021 apply.

Document History

August 1, 2023
Cold reduced tinmill products - Blackplate
This document specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of electrolytically zinc coated plate, or coils electrolytically...
January 1, 2017
Cold reduced tinmill products - Blackplate
NEN-EN 10205 specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of tinplate, electrolytically chromium / chromium oxide plate...
NEN-EN 10205
July 1, 2014
Cold reduced tinmill products - Blackplate
NEN-EN 10205 specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of tinplate, electrolytically chromium / chromium oxide plate...
July 1, 1992
Cold reduced blackplate in coil form for the production of tinplate or electrolytic chromium/chromium oxide coated steel
This draft European Standard specifies requirements for single and double cold reduced blackplate in the form of coils which are intended for manufacturing tinplate or ECCS in accordance with EN...
July 1, 1992
Cold reduced blackplate in coil form for the production of tinplate or electrolytic chromium/chromium oxide coated steel
This draft European Standard specifies requirements for single and double cold reduced blackplate in the form of coils which are intended for manufacturing tinplate or ECCS in accordance with EN...
Advertisement