NEN-EN 10205
Cold reduced blackplate in coil form for the production of tinplate or electrolytic chromium/chromium oxide coated steel
| Organization: | NEN |
| Publication Date: | 1 July 1992 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This draft European Standard specifies requirements for single and double cold reduced blackplate in the form of coils which are intended for manufacturing tinplate or ECCS in accordance with EN 10202 or EN 10203. Single reduced blackplate is specified in nominal thicknesses that are multiples of 0,005 mm from 0,17 mm up to and including 0,49 mm. Double reduced blackplate is specified in nominal thicknesses that are multiples of 0,005 from 0,14 mm up to and including 0,29 mm. This standard applies to coils in nominal minimum widths of 600 mm either with trimmed or untrimmed edges.
Document History