NEN-EN 10312
Stainless steel tubes and fittings for the conveyance of aqueous liquids including water for human consumption
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
This European Standard specifies the technical delivery conditions for light gauge welded stainless steel tubes, primarily for water application, including water intended for human consumption, supplied in straight lengths and suitable for use with compression fittings or press fittings or for adhesive bonding, silver brazing or inert gas welding of capillary fittings. The standard is applicable to the size range from 6 mm to 267 mm outside diameter made of stainless (except martensitic and precipitation hardening) steel grades taken from EN 10088-2.
Document History