NEN-EN 10312

Welded stainless steel tubes for the conveyance of aqueous liquids including water for human consumption - Technical delivery conditions

active
Organization: NEN
Publication Date: 1 February 2003
Status: active
Page Count: 33
ICS Code (Iron and steel pipes): 23.040.10
scope:

This European Standard specifies the technical delivery conditions for light gauge welded stainless steel tubes, primarily for water application, including water intended for human consumption, supplied in straight lengths and suitable for use with compression fittings or press fittings or for adhesive bonding, silver brazing or inert gas welding of capillary fittings. The standard is applicable to the size range from 6 mm to 267 mm outside diameter made of stainless (except martensitic and precipitation hardening) steel grades taken from EN 10088-2.

Document History

June 1, 2005
Welded stainless steel tubes for the conveyance of water and other aqueous liquids - Technical delivery conditions
A description is not available for this item.
January 1, 2005
Welded stainless steel tubes for the conveyance of water and other aqueous liquids - Technical delivery conditions
A description is not available for this item.
NEN-EN 10312
February 1, 2003
Welded stainless steel tubes for the conveyance of aqueous liquids including water for human consumption - Technical delivery conditions
This European Standard specifies the technical delivery conditions for light gauge welded stainless steel tubes, primarily for water application, including water intended for human consumption,...
June 1, 1999
Stainless steel tubes and fittings for the conveyance of aqueous liquids including water for human consumption
This European Standard specifies the technical delivery conditions for light gauge welded stainless steel tubes, primarily for water application, including water intended for human consumption,...

References

Advertisement