NEN-EN 12016
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Immunity
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
Specifies the immunity levels and test conditions for lifts, escalators and passenger conveyors, which are permanently installed in buildings and for which CEN/TC 10 has direct responsibility for the production of European Standards, in relation to continuous and transient, conducted and radiated disturbances including electrostatic discharges. These levels represent essential EMC requirements: however, this standard does not specify the basic safety requirements for lifts, escalators and passenger conveyors, which are covered by EN 81-1, EN 81-2 and EN 115. If, however, electronic means are used in safety circuits associated with safety components then this standard applies. In other cases, where ultimate passenger safety is not influenced by EMC considerations, this standard can be used to assess the overall performance.
Document History