NEN-EN 12016

Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Immunity

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Lifts. Escalators): 91.140.90
scope:

Specifies the immunity levels and test conditions for lifts, escalators and passenger conveyors, which are permanently installed in buildings and for which CEN/TC 10 has direct responsibility for the production of European Standards, in relation to continuous and transient, conducted and radiated disturbances including electrostatic discharges. These levels represent essential EMC requirements: however, this standard does not specify the basic safety requirements for lifts, escalators and passenger conveyors, which are covered by EN 81-1, EN 81-2 and EN 115. If, however, electronic means are used in safety circuits associated with safety components then this standard applies. In other cases, where ultimate passenger safety is not influenced by EMC considerations, this standard can be used to assess the overall performance.

Document History

January 1, 2018
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Immunity
This document specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings...
August 1, 2013
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Immunity
This European Standard specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings...
November 1, 2011
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Immunity
This European Standard specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings...
September 1, 2008
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Immunity
This European Standard specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings...
December 1, 2004
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Immunity
This European Standard specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings...
January 1, 2002
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Immunity
This European Standard specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings...
June 1, 1998
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Immunity
Specifies the immunity levels and test conditions for lifts, escalators and passenger conveyors, which are permanently installed in buildings and for which CEN/TC 10 has direct responsibility for the...
NEN-EN 12016
August 1, 1995
Electromagnetic compatibility - Product family standard for lifts, escalators and passenger conveyors - Immunity
Specifies the immunity levels and test conditions for lifts, escalators and passenger conveyors, which are permanently installed in buildings and for which CEN/TC 10 has direct responsibility for the...
Advertisement