NEN-EN 12350
Testing concrete - Determination of consistency of fresh concrete - Vebe test
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
Specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds 63 mm. If the Vebe time is less than 5 s or more than 30 s, the concrete has a consistency for which the Vebe test is unsuitable.
Document History
NEN-EN 12350
April 1, 1996
Testing concrete - Determination of consistency of fresh concrete - Vebe test
Specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds 63 mm. If the Vebe time...