NEN-EN 12350-3

Testing fresh concrete - Part 3: Vebe test

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 13
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds 63 mm. If the Vebe time is less than 5 s or more than 30 s, the concrete has a consistency for which the Vebe test is unsuitable.

Document History

September 1, 2017
Testing fresh concrete - Part 3: Vebe test
This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. The test is suitable for specimens having a declared value of D of the coarsest...
NEN-EN 12350-3
April 1, 2009
Testing fresh concrete - Part 3: Vebe test
This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds...
November 1, 1999
Testing fresh concrete - Part 3: Vebe test
Specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds 63 mm. If the Vebe time...

References

Advertisement