NEN-EN 12350-3
Testing fresh concrete - Part 3: Vebe test
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. The test is suitable for specimens having a declared value of D of the coarsest fraction of aggregates actually used in the concrete (Dmax) not greater than 63 mm. If the Vebe time is less than 5 s or more than 30 s, the concrete has a consistency for which the Vebe test is unsuitable.
Document History