NEN-EN 12543-1

Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 1: Scanning method

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 10
ICS Code (Non-destructive testing): 19.100
scope:

Specifies the measurement of focal spot dimensions of industrial X-ray systems up to and including 500 kV tube voltage. It describes a method of direct mechanical scanning of focal spots above 0,1 mm with a highly collimated receiver. The image quality and the resolution of X-ray images depend highly on the characteristics of the focal spot, in particular the size and the two dimensional intensity distribution.

Document History

October 1, 1999
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 1: Scanning method
Specifies the measurement of focal spot dimensions of industrial X-ray systems up to and including 500 kV tube voltage. It describes a method of direct mechanical scanning of focal spots above 0,1 mm...
NEN-EN 12543-1
September 1, 1996
Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 1: Scanning method
Specifies the measurement of focal spot dimensions of industrial X-ray systems up to and including 500 kV tube voltage. It describes a method of direct mechanical scanning of focal spots above 0,1 mm...

References

Advertisement