NEN-EN 12543-1
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 1: Scanning method
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
Specifies the measurement of focal spot dimensions of industrial X-ray systems up to and including 500 kV tube voltage. It describes a method of direct mechanical scanning of focal spots above 0,1 mm with a highly collimated receiver. The image quality and the resolution of X-ray images depend highly on the characteristics of the focal spot, in particular the size and the two dimensional intensity distribution.
Document History