NEN-EN 1264-4

Floor heating - Systems and components - Part 4: System installation

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
Page Count: 14
ICS Code (Central heating systems): 91.140.10
scope:

Is applicable to hot water floor heating systems as defined in EN 1264-1 . This standard specifies uniform requirements for the design and the construction of heated floor structures to ensure that the underfloor heating system is suited to the particular application.

Document History

May 1, 2021
Water based surface embedded heating and cooling systems - Part 4: Installation
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
September 1, 2009
Water based surface embedded heating and cooling systems - Part 4: Installation
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document specifies uniform requirements for the...
September 1, 2007
Water based surface embedded heating and cooling systems - Part 4: Installation
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document specifies uniform requirements for the...
September 1, 2001
Floor heating - Systems and components - Part 4: Installation
Is applicable to hot water floor heating systems as defined in EN 1264-1 . This standard specifies uniform requirements for the design and the construction of heated floor structures to ensure that...
NEN-EN 1264-4
January 1, 1994
Floor heating - Systems and components - Part 4: System installation
Is applicable to hot water floor heating systems as defined in EN 1264-1 . This standard specifies uniform requirements for the design and the construction of heated floor structures to ensure that...
Advertisement