NEN-EN 1264-4
Water based surface embedded heating and cooling systems - Part 4: Installation
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document specifies uniform requirements for the design and the construction of heating and cooling floor, ceiling and wall structures to ensure that the heating/cooling systems are suited to the particular application. The requirements specified by this Standard apply only to the components of the heating/cooling systems which are part of the heating/cooling system. This document excludes all other elements which are not part of the heating/cooling system.
Document History