NEN-EN 12975-1

Thermal solar systems and components - Solar collectors - Part 1: General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 33
ICS Code (Solar energy engineering): 27.160
scope:

This European Standard specifies performance requirements for fluid heating collectors with respect to mechanical resistance to climatic loads, fire safety, weather tightness, release of dangerous substances, electrical safety, operating pressure, sound level, thermal output and collector efficiency. Fluids included are anti-freeze fluids, thermo oil, air and water which are not intended for human consumption. The intended use of the solar collector is to heat up the working fluid. This European Standard also includes provisions for evaluation of conformity to these requirements. This European Standard covers only the solar collector consisting of its components: i.e. absorber, frame, insulation and glazing; It does not cover the fluid. It is applicable to glazed and unglazed solar collectors, flat plate solar collectors, evacuated tubular solar collectors, concentrating solar collectors, tracking solar collectors and thermal-electrical hybrid solar collectors (so called PVT solar collectors). It is not applicable to those solar collectors, in which the thermal storage unit is an integral part of the solar collector to such an extent, that the heat production process cannot be separated from the storage process for the purpose of making measurements of these two processes.

Document History

May 1, 2013
Thermal solar systems and components - Solar collectors - Part 1: General requirements
This European Standard specifies performance requirements for fluid heating collectors with respect to mechanical resistance to climatic loads, fire safety, weather tightness, release of dangerous...
NEN-EN 12975-1
April 1, 2012
Thermal solar systems and components - Solar collectors - Part 1: General requirements
This European Standard specifies performance requirements for fluid heating collectors with respect to mechanical resistance to climatic loads, fire safety, weather tightness, release of dangerous...
October 1, 2010
Thermal solar systems and components - Solar collectors - Part 1: General requirements
This European Standard specifies requirements on durability (including mechanical strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of...
June 1, 2010
Thermal solar systems and components - Solar collectors - Part 1: General Requirements
A description is not available for this item.
May 1, 2006
Thermal solar systems and components - Solar Collectors - Part 1: General requirements
This European Standard specifies requirements on durability (including mechanical strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of...
June 1, 2004
Thermal solar systems and components - Solar Collectors - Part 1: General requirements
This European Standard specifies requirements on durability (including mechanical strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of...
November 1, 2000
Thermal solar systems and components - Solar collectors - Part 1: General requirements
Specifies requirements on durability (including mechanicl strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of conformity to these...
October 1, 1997
Thermal solar systems and components - Collectors - Part 1: General requirements
Specifies requirements on durability (including mechanicl strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of conformity to these...
Advertisement