NEN-EN 12975-1
Thermal solar systems and components - Solar collectors - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
Specifies requirements on durability (including mechanicl strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of conformity to these requirements. It is not applicable to those collectors in which the thermal storage unit is an integral part of the collector to such an extent, that the collection process cannot be separated from the storage process for the purpose of making measurements of these two processes. It is not applicable to tracking concentrating solar collectors. Collectors thar are custom built (built in, roof integrated collectors that do not compose of factory made modules and are assembled directly on the place of installation) cannot be tested in their actual form for durability, reliability and thermal performance according to this standard. Instead a module with the same structure as the ready collector shall be tested. The module gross area shall be at least 2 m².
Document History