NEN-EN 13206

Covering thermoplastic films for use in agriculture and horticulture

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 21
ICS Code (Films and sheets): 83.140.10
ICS Code (Greenhouses and other installations): 65.040.30
scope:

Concerns transparent and diffusing plastic films based on polyethylene and its copolymers which are designed to be used as covers for permanent and temporary greenhouses for forcing and semi-forcing vegetable, fruit and flower crops. This standard is intended to establish the basic requirements for the physical and mechanical characteristics of various types of film. From a detailed consideration of the different covering plastics films used in agriculture and horticulture in the European market, different types of film are considered, independently of the colour: - normal film; - thermic clear film; - thermic diffusing film. The range of thicknesses considered is from 50 µd up to more than 200 µm.

Document History

January 1, 2020
Plastics - Thermoplastic covering films for use in agriculture and horticulture
This European Standard specifies the requirements related to dimensional, mechanical, optical and thermal characteristics of thermoplastic films used for covering permanent or temporary greenhouses...
January 1, 2017
Plastics - Thermoplastic covering films for use in agriculture and horticulture
NEN-EN 13206 specifies the requirements related to dimensional, mechanical, optical and thermal characteristics of thermoplastic films used for covering permanent or temporary greenhouses and walking...
September 1, 2015
Plastics - Thermoplastic covering films for use in agriculture and horticulture - Requirements and test methods, conditions for installation, use and removal
NEN-EN 13206 specifies the requirements related to dimensional, mechanical, optical and thermal characteristics of thermoplastic films used for covering permanent or temporary greenhouses and walking...
NEN-EN 13206
April 1, 2001
Covering thermoplastic films for use in agriculture and horticulture
Concerns transparent and diffusing plastic films based on polyethylene and its copolymers which are designed to be used as covers for permanent and temporary greenhouses for forcing and semi-forcing...
April 1, 1998
Covering thermoplastic films for use in agriculture and horticulture
Concerns transparent and diffusing plastic films based on polyethylene and its copolymers which are designed to be used as covers for permanent and temporary greenhouses for forcing and semi-forcing...
Advertisement