NEN-EN 13206
Plastics - Thermoplastic covering films for use in agriculture and horticulture - Requirements and test methods, conditions for installation, use and removal
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Greenhouses and other installations): | 65.040.30 |
scope:
NEN-EN 13206 specifies the requirements related to dimensional, mechanical, optical and thermal characteristics of thermoplastic films used for covering permanent or temporary greenhouses and walking tunnels and low tunnels used for forcing and semi-forcing vegetable, fruit and flower crops. Lay-flat perforated cover films are also in the scope of this European Standard. It specifies a classification for the durability of covering films and the test methods referred to in this standard. This European Standard specifies also test methods for the determination of the chlorine and sulfur contents of films subjected to use. This European Standard is applicable to thermoplastic covering films used in agriculture and horticulture in Europe, in the thickness range 20 μm up to more than 250 μm, based on polyethylene and/or ethylene copolymers materials, of the following types: non-thermal films, thermal clear films and thermal diffusing films. This European Standard also defines guidance for installation, use and disposal of covering films. It defines the conventional expected lifetime, as well as rules that allow evaluating the remaining use potential in the event of a failure before the normal end-of-use date.
Document History