NEN-EN 13302

Bitumen and bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 14
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back and fluxed bituminous binders, by means of a rotating spindle apparatus (a coaxial viscometer). Standard application temperatures are quoted, although the dynamic viscosity can be measured at other temperatures if required. Similarly, viscosity is quoted at standard rates of shear, although additional measures can be taken at varying shear rates if required.

Document History

September 1, 2016
Bitumen and bituminous binders - Determination of dynamic viscosity of bituminous binder using a rotating spindle apparatus
This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back...
March 1, 2010
Bitumen and bituminous binders - Determination of dynamic viscosity of bituminous binder using a rotating spindle apparatus
This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back...
NEN-EN 13302
June 1, 2008
Bitumen and bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus
This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back...
May 1, 2003
Bitumen en bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus
Specifies a method for the determination of the dynamic viscosity of bituminous binders at a range of temperatures by means of a coaxial viscometer. The typical range of application is from 50 °C to...
September 1, 1998
Bitumen en bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus
Specifies a method for the determination of the dynamic viscosity of bituminous binders at a range of temperatures by means of a coaxial viscometer. The typical range of application is from 50 °C to...
Advertisement