NEN-EN 13302

Bitumen en bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 8
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

Specifies a method for the determination of the dynamic viscosity of bituminous binders at a range of temperatures by means of a coaxial viscometer. The typical range of application is from 50 °C to 250 °C using a rotating spindle apparatus. The method can be used to measure the apparent viscosity of bitumen at application temperatures.

Document History

September 1, 2016
Bitumen and bituminous binders - Determination of dynamic viscosity of bituminous binder using a rotating spindle apparatus
This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back...
March 1, 2010
Bitumen and bituminous binders - Determination of dynamic viscosity of bituminous binder using a rotating spindle apparatus
This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back...
June 1, 2008
Bitumen and bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus
This European Standard specifies a method for the determination of the dynamic viscosity of a variety of bituminous binders: modified and unmodified bituminous binders, bituminous emulsions, cut-back...
May 1, 2003
Bitumen en bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus
Specifies a method for the determination of the dynamic viscosity of bituminous binders at a range of temperatures by means of a coaxial viscometer. The typical range of application is from 50 °C to...
NEN-EN 13302
September 1, 1998
Bitumen en bituminous binders - Determination of viscosity of bitumen using a rotating spindle apparatus
Specifies a method for the determination of the dynamic viscosity of bituminous binders at a range of temperatures by means of a coaxial viscometer. The typical range of application is from 50 °C to...
Advertisement