NEN-EN 13706-1
Reinforced plastic composites - Specification for pultruded profiles - Part 1: Designation
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
Establishes a data block system for the designation of pultruded profiles made from fibre reinforced plastics composites. 1.2 The types of pultruded profiles are differentiated from each other by a classification system based on information about type of polymer matrix used, the reinforcement material, the type of reinforcement and the additional in-service performance features (e.g. fire retardancy, UV stability). 1.3 This European Standard is applicable to pultruded profiles made from fibre reinforced plastics composites only. It applies to materials ready for use in the form of straight lengths of section, or in coils, for structural applications.
Document History