NEN-EN 13706-1

Reinforced plastic composites - Specification for pultruded profiles - Part 1: Designation

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 9
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Reinforced plastics): 83.120
scope:

Establishes a data block system for the designation of pultruded profiles made from fibre reinforced plastics composites. 1.2 The types of pultruded profiles are differentiated from each other by a classification system based on information about type of polymer matrix used, the reinforcement material, the type of reinforcement and the additional in-service performance features (e.g. fire retardancy, UV stability). 1.3 This European Standard is applicable to pultruded profiles made from fibre reinforced plastics composites only. It applies to materials ready for use in the form of straight lengths of section, or in coils, for structural applications.

Document History

December 1, 2002
Reinforced plastic composites - Specification for pultruded profiles - Part 1: Designation
Establishes a data block system for the designation of pultruded profiles made from fibre reinforced plastics composites. 1.2 The types of pultruded profiles are differentiated from each other by a...
NEN-EN 13706-1
October 1, 1999
Reinforced plastic composites - Specification for pultruded profiles - Part 1: Designation
Establishes a data block system for the designation of pultruded profiles made from fibre reinforced plastics composites. 1.2 The types of pultruded profiles are differentiated from each other by a...
Advertisement