NEN-EN 1365-3

Fire resistance tests for loadbearing elements - Part 3: Beams

active, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: active
Page Count: 21
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

Specifies a method for determining the fire resistance of beams with or without applied fire protection systems and with or without cavaties. This standard is used in conjunction with EN 1363-1. Beams which are part of a floor construction are tested with the floor construction as described in EN 1365-2 and are subject to evaluation of integrity and insulation.

Document History

NEN-EN 1365-3
January 1, 2001
Fire resistance tests for loadbearing elements - Part 3: Beams
Specifies a method for determining the fire resistance of beams with or without applied fire protection systems and with or without cavaties. This standard is used in conjunction with EN 1363-1....
January 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 3: Floor construction
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or...
Advertisement