NEN-EN 1365-3

Fire resistance tests on loadbearing elements in buildings - Part 3: Floor construction

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
Page Count: 13
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or unventilated); - floor and roof constructions incorperating a glazed element; with fire exposure from the underside. The standard is used in conjunction with EN 1363-1.

Document History

January 1, 2001
Fire resistance tests for loadbearing elements - Part 3: Beams
Specifies a method for determining the fire resistance of beams with or without applied fire protection systems and with or without cavaties. This standard is used in conjunction with EN 1363-1....
NEN-EN 1365-3
January 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 3: Floor construction
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or...
Advertisement