NEN-EN 13757-6

Communication systems for meters and remote reading of meters - Part 6: Local Bus

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 13
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Data link layer): 35.100.20
scope:

This standard specifies the physical layer parameters of a local meter readout system ("Local Bus") for the communication with and the readout of a single meter or a small cluster of meters (max. 5) via a single battery powered readout device ("master") which can be connected temporarily or stationary for the communication directly to a meter (i.e. local readout) or via a fixed wiring or a small bus (total cable length max. 50 m, i.e. local remote readout). For generic descriptions concerning communication systems for meters and remote reading of meters, refer to EN 13757-1.

Document History

December 1, 2015
Communication systems for meters - Part 6: Local Bus
NEN-EN 13757-6 specifies the physical layer parameters of a local meter readout system (“Local Bus”) for the communication with and the readout of a single meter or a small cluster of meters via a...
April 1, 2015
Communication systems for meters - Part 6: Local Bus
NEN-EN 13757-6 specifies the physical layer parameters of a local meter readout system (“Local Bus”) for the communication with and the readout of a single meter or a small cluster of meters via a...
NEN-EN 13757-6
November 1, 2008
Communication systems for meters and remote reading of meters - Part 6: Local Bus
This standard specifies the physical layer parameters of a local meter readout system ("Local Bus") for the communication with and the readout of a single meter or a small cluster of meters (max. 5)...
April 1, 2007
Communication systems for and remote reading of meters - Part 6: Local bus
This standard specifies the physical layer parameters of a local meter readout system ("Local Bus") for the communication with and the readout of a single meter or a small cluster of meters (max. 5)...
Advertisement