NEN-EN 13757-6
Communication systems for and remote reading of meters - Part 6: Local bus
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This standard specifies the physical layer parameters of a local meter readout system ("Local Bus") for the communication with and the readout of a single meter or a small cluster of meters (max. 5) via a single battery powered readout device ("master") which can be connected temporarily or stationary for the communication directly to a meter (i.e. local readout) or via a fixed wiring or a small bus (total cable length max. 50 m, i.e. local remote readout). For generic descriptions concerning communication systems for meters and remote reading of meters, refer to EN 13757-1.
Document History