NEN-EN 14401

Rigid plastics containers - Method to test the effectiveness of closures

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 7
ICS Code (Cans. Tins. Tubes): 55.120
scope:

This European Standard specifies a method for testing the effectiveness of the seals of closures on plastic bottles and jars up to 5,0 l, of plastics canisters/jerricans with a nominal volume up to 20 l and of plastic pails with a nominal volume up to 60 l.

Document History

July 1, 2004
Rigid plastics containers - Method to test the effectiveness of closures
This European Standard specifies a method for testing the effectiveness of the seals of closures on plastic bottles and jars up to 5,0 l, of plastics canisters/jerricans with a nominal volume up to...
NEN-EN 14401
April 1, 2002
Rigid plastics containers - Method to test the effectiveness of closures
This European Standard specifies a method for testing the effectiveness of the seals of closures on plastic bottles and jars up to 5,0 l, of plastics canisters/jerricans with a nominal volume up to...
Advertisement