NEN-EN 14401
Rigid plastics containers - Method to test the effectiveness of closures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
This European Standard specifies a method for testing the effectiveness of the seals of closures on plastic bottles and jars up to 5,0 l, of plastics canisters/jerricans with a nominal volume up to 20 l and of plastic pails with a nominal volume up to 60 l.
Document History
NEN-EN 14401
July 1, 2004
Rigid plastics containers - Method to test the effectiveness of closures
This European Standard specifies a method for testing the effectiveness of the seals of closures on plastic bottles and jars up to 5,0 l, of plastics canisters/jerricans with a nominal volume up to...
April 1, 2002
Rigid plastics containers - Method to test the effectiveness of closures
This European Standard specifies a method for testing the effectiveness of the seals of closures on plastic bottles and jars up to 5,0 l, of plastics canisters/jerricans with a nominal volume up to...