NEN-EN 14847

Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm (one inch) aperture

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 10
ICS Code (Aerosol containers): 55.130
scope:

This European Standard specifies the following dimensions of tinplate metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended to be used with EN 14848 for clinching with valve cups.

Document History

December 1, 2005
Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm (one inch) aperture
This European Standard specifies the following dimensions of tinplate metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...
NEN-EN 14847
December 1, 2003
Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm (one inch) aperture
This European Standard specifies the following dimensions of tinplate metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...
Advertisement